EN
  • EN
  • DE

74LCXHR162245TTR

Part No 74LCXHR162245TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX 16BIT LV 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1008984-74LCXHR162245TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCXHR162245TTR CAD Model

Description

The 74LCXHR162245TTR from STMicroelectronics is a high-performance, low-voltage 16-bit transceiver with non-inverting 3-state outputs. Designed to be used in applications that require bidirectional communication between data buses, this integrated circuit is capable of transferring data at high speeds while maintaining signal integrity.

Key Features

  • Low-Voltage Operation: This device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications and compatible with modern microprocessors and FPGAs.
  • High-Speed Data Transfer: The 74LCXHR162245TTR is designed for high-speed data transfer, ensuring efficient communication between devices.
  • Bi-Directional Interface: With its bidirectional data interface, this transceiver can send and receive data, providing flexibility in data management.
  • Bus-Hold Function: The built-in bus-hold function maintains the last active state of the data lines when they are not being driven, reducing the need for pull-up or pull-down resistors.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents device damage if the power supply is turned off.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The 74LCXHR162245TTR is ideal for data bus communication in a variety of applications, including:

  • Telecommunication systems
  • Computers and computer peripherals
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Package Information

The transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. The part number suffix 'TTR' indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes.

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The 74LCXHR162245TTR transceiver is manufactured to meet strict industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess