EN
  • EN
  • DE

74LVQ138MTR

Part No 74LVQ138MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVQ
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765820-74LVQ138MTR
Family Name 74LVQ138
Introduction Date February 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ138MTR CAD Model

Description

STMicroelectronics 74LVQ138MTR - 3-to-8 Line Decoder/Demultiplexer

The 74LVQ138MTR is a high-performance, low-power 3-to-8 line decoder/demultiplexer manufactured by STMicroelectronics. This integrated circuit is designed to be used in applications that require the conversion of a binary coded input signal into a one-out-of-eight output, with the additional feature of a memory addressing decoder for systems that demand high-speed operation.

Constructed with advanced low-voltage CMOS technology, the 74LVQ138MTR offers a significant reduction in power consumption and increased speed performance over traditional CMOS devices. It is specifically tailored for very high-speed memory decoders and data transmission systems where power efficiency is paramount.

Key Features:

  • Optimized for low voltage applications: 2.7V to 3.6V
  • High-speed operation: tPD = 8.5ns (max) at 3.3V
  • Power-down protection on inputs and outputs
  • Low power dissipation: ICC = 4μA (max) at TA = 25°C
  • Pin and function compatible with 74 series

Applications:

The device is widely used across various applications due to its versatility and performance characteristics. Some common applications include:

  • Memory decoding or data routing
  • Computer systems
  • Instrumentation and control systems
  • PLD programming

Package and Quality:

The 74LVQ138MTR comes in a TSSOP16 (Thin Shrink Small Outline Package) which is suitable for surface mount technology, making it ideal for compact and high-density circuit boards. STMicroelectronics ensures that this product meets stringent quality and reliability standards, offering robust performance for industrial and commercial applications.

Ordering Information:

To order the 74LVQ138MTR or to obtain more information, datasheets, and support, customers can visit the STMicroelectronics official website or contact authorized distributors. The product is available in tape and reel packaging, facilitating efficient assembly processes for mass production requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess