EN
  • EN
  • DE

74LVX244TTR

Part No 74LVX244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007344-74LVX244TTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Security, Consumer Electronics, Signal Processing, Imaging, Video & Vision, Medical, HVAC, Communications & Networking, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LVX244TTR CAD Model

Description

STMicroelectronics 74LVX244TTR - Low Voltage Octal Buffer/Line Driver

The 74LVX244TTR is a high-performance, low-power, low-voltage Si-gate CMOS device, and is part of the advanced 74LVX family from STMicroelectronics. This integrated circuit is designed to be used as an octal buffer and line driver with 3-state outputs to facilitate bus-oriented applications. With its wide operating voltage range and high drive capability, it is especially suitable for interfacing with 3.3V and 5V systems.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range of 2.7V to 3.6V, making it versatile for low voltage applications and compatible with TTL levels.
  • High Drive: Outputs can drive up to 24mA, providing good drive capabilities and allowing the device to drive multiple loads simultaneously.
  • Low Quiescent Current: The 74LVX244TTR is optimized for low power consumption with a negligible quiescent current, contributing to energy-efficient designs.
  • Power Down Protection on Inputs and Outputs: Input and output protection during power down situations ensures the device's reliability and longevity.
  • 3-State Outputs: The 3-state output function allows for connection to a bus without interfering with other components and can be placed in a high-impedance state to effectively disconnect the output.
  • High-Speed Operation: The device supports high-speed operations, which is crucial for modern high-performance systems.

Applications:

The 74LVX244TTR is designed for a broad range of applications, including:

  • Bus interface and bus buffering
  • Memory driving
  • Driving heavily loaded lines
  • Communication systems
  • Data processing

With its robust design and compatibility with industry-standard requirements, the 74LVX244TTR is a reliable choice for designers seeking a buffer/line driver capable of maintaining signal integrity in various digital applications.

Package Information:

The device is available in a TSSOP 20-lead plastic package, which is both space-saving and suitable for automated assembly processes. Its part number suffix 'TTR' indicates tape and reel packaging, which is optimal for high-volume production.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess