EN
  • EN
  • DE

74LVX4245TTR

Part No 74LVX4245TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Manufacturer STMicroelectronics
Series 74LVX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name 74LVX4245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7724-1, 497-7724-2, 74LVX4245TTR-ND, 497-7724-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908324-74LVX4245TTR
Ultra Librarian 3D Model Ultra Librarian 74LVX4245TTR CAD Model

Description

STMicroelectronics 74LVX4245TTR Octal Dual-Supply Translating Transceiver

The 74LVX4245TTR is a versatile octal dual-supply translating transceiver designed by STMicroelectronics to provide seamless data communication in systems that involve different voltage domains. This integrated circuit is part of the low-voltage CMOS technology family and is specifically crafted to address the needs of high-speed interfacing in mixed 3.3V/5V supply environments.

Key Features

  • Bi-Directional Interface: The 74LVX4245TTR offers eight non-inverting bidirectional data paths, enabling data flow in both directions, which is essential for flexible communication between systems.
  • Dual-Supply Operation: It operates with a 3.3V supply on the A side and a 5V supply on the B side, facilitating the translation between the two voltage levels without the need for additional level-shifting components.
  • High-Speed Performance: This transceiver is designed to support high-speed signal transfer with a typical propagation delay of only 5.8 ns, ensuring rapid data exchange and system performance.
  • Power-Down Protection: Inputs and outputs on both sides are equipped with power-down protection, which prevents any damaging current from flowing back into the device when it is powered down.
  • Multiple Package Options: Available in a TSSOP-20 package, the 74LVX4245TTR is designed for space-saving and efficient PCB layout in a variety of applications.

Applications

The 74LVX4245TTR is ideal for use in systems where data communication between different voltage domains is required. Its applications span across various fields, including:

  • Telecommunications
  • Computing
  • Networking equipment
  • Consumer electronics
  • Industrial control systems

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The 74LVX4245TTR is no exception, as it is manufactured with the robustness and longevity expected from a leading semiconductor provider. Its performance is characterized by stringent testing and compliance with industry standards, ensuring that it meets the rigorous demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and product documentation provided by STMicroelectronics.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess