EN
  • EN
  • DE

74LVX594MTR

Part No 74LVX594MTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVX
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765942-74LVX594MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX594MTR CAD Model

Description

Product Overview: 74LVX594MTR by STMicroelectronics

The 74LVX594MTR is a high-performance, low-voltage CMOS 8-bit shift register with output latches from STMicroelectronics, designed for use in systems that require low power consumption and high noise immunity. This integrated circuit (IC) is part of the 74LVX family, which is characterized by its ability to operate at lower voltages, ranging from 2.7V to 3.6V, making it an ideal choice for battery-operated applications and portable devices.

The device features an 8-bit serial-in, parallel-out shift register with storage, allowing for efficient data transfer and manipulation. The serial data is entered through a D-type flip-flop on the rising edge of the clock signal, while the shift register output is available at the Q outputs. This allows for smooth and reliable data processing in a variety of digital applications.

One of the key advantages of the 74LVX594MTR is its enhanced data retention capabilities, thanks to the output latch feature. Data can be retained or transferred to the output latches either simultaneously with the shift register clock or independently, controlled by the latch enable (LE) input. This flexibility ensures that the IC can be tailored to specific timing requirements within a system.

In terms of performance, the 74LVX594MTR boasts a high-speed operation, with a typical clock frequency of 80MHz at 5V. Additionally, the device is equipped with multiple features to enhance its robustness and reliability, including balanced propagation delays and output transition times. It also offers low power dissipation, with a quiescent current specification of just 2μA, making it an energy-efficient solution for modern electronic designs.

The 74LVX594MTR is available in a compact surface-mount package, specifically the TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. Its small footprint and low-profile design allow for high-density mounting on printed circuit boards, contributing to the miniaturization of electronic systems.

Overall, the 74LVX594MTR shift register from STMicroelectronics is a versatile and reliable component that offers designers the performance and features necessary for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.9324
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess