EN
  • EN
  • DE

74VCXHQ163245TBR

Part No 74VCXHQ163245TBR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LEVEL TRANSLATOR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Supply Voltage - Operating 1.65 V to 3.6 V
Mounting SMD (SMT)
Case / Package 42-TFBGA (4x3.5)
Win Source Part Number 198267-74VCXHQ163245TBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCXHQ163245TBR CAD Model

Description

STMicroelectronics 74VCXHQ163245TBR: 16-Bit Dual Supply Translating Transceiver

The 74VCXHQ163245TBR from STMicroelectronics is a high-speed, low-power, 16-bit dual-supply bus transceiver designed to interface between a 3.3V bus and a 1.8V or 2.5V bus in mixed 3.3V/1.8V or 3.3V/2.5V supply systems. It is part of the VCX family, which provides a wide voltage range with the capability to translate I/O voltages during operation.

This transceiver is equipped with two separate configurable power-supply rails. The A port is designed to track VCCA, which accepts any supply voltage from 1.4V to 3.6V, while the B port is designed to track VCCB, which accepts any supply voltage from 2.3V to 3.6V. This dual-supply voltage feature enables the device to perform logic-level translations between different voltage domains, making it ideal for data communication between circuits operating at different voltage levels.

Featuring a 16-bit non-inverting bus transceiver with 3-state outputs, the 74VCXHQ163245TBR is suitable for bidirectional communication between two buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) input can disable the device, allowing the outputs to assume a high-impedance state. This is particularly useful in preventing data contention on the bus.

With its capability to operate at high speeds while maintaining low power consumption, this device includes optimized circuitry that minimizes the propagation delay, ensuring fast data transfer rates. It is also provided in a TSSOP package, which is optimized for reduced space on PCBs.

Key features of the 74VCXHQ163245TBR include its wide data I/O voltage range, high-speed operation, low quiescent current, and the ability to drive heavily loaded buses with up to 24mA balanced drive at both the high and low sides. This makes the transceiver a reliable choice for interfacing applications in telecom, computing, and high-speed data processing systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess