EN
  • EN
  • DE

74VHC14TTR

Part No 74VHC14TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT INVERTER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 098313-74VHC14TTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74VHC14TTR CAD Model

Description

STMicroelectronics 74VHC14TTR Hex Schmitt Inverter

The 74VHC14TTR from STMicroelectronics is a high-speed Si-gate CMOS device that is designed to offer robust performance in a wide range of applications. This device comprises six independent inverters with Schmitt-trigger inputs, which are specifically designed to transform slowly changing input signals into sharply defined, jitter-free output signals, making it ideal for applications that require wave-shaping or noise filtering.

Each inverter in the 74VHC14TTR is capable of transforming an input signal into a complementary output signal with a high degree of precision. The Schmitt-trigger action at the input of each gate provides a hysteresis voltage which enhances noise immunity and transforms a slowly changing input signal to a fast changing, jitter-free output. This feature is particularly useful in environments with high electrical noise or when signals are transmitted over long distances.

The device operates over a wide power supply range of 2V to 5.5V, making it suitable for use in systems that require low power consumption. The low power supply voltage range also allows for compatibility with most TTL levels, ensuring easy integration into a variety of digital circuits.

With its fast propagation delay and high noise immunity, the 74VHC14TTR is an excellent choice for use in wave and pulse shapers, astable multivibrators, monostable multivibrators, and in any application that requires high-speed, reliable logic inversion with noise filtering capabilities. It's packaged in a TSSOP14 package, which is optimized for minimal space and weight in high-density circuit designs.

Key features of the 74VHC14TTR include:

  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Wide operating voltage range: 2V to 5.5V
  • Guaranteed noise margin of 1V at VCC = 5V
  • High-speed: tpd = 8.5ns (typ.) at VCC = 5V
  • Low noise: VOLP = 0.8V (max.) at VCC = 5V
  • Power down protection is provided on all inputs and outputs
  • Pin and function compatible with the 74 series 14 logic family

Whether you are designing consumer electronics, embedded systems, or any other digital logic application, the STMicroelectronics 74VHC14TTR offers a reliable and efficient solution for your inverting needs.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess