EN
  • EN
  • DE

74VHCT08A

Part No 74VHCT08A
Manufacturer STMicroelectronics
Catalog Hard To Find
Description QUAD 2-INPUT AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133572-74VHCT08A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT08A CAD Model

Description

STMicroelectronics 74VHCT08A Quad 2-Input AND Gate

The 74VHCT08A is a high-speed CMOS device from STMicroelectronics that belongs to a family of Quad 2-Input AND Gates. This integrated circuit is designed to offer the same high-speed performance of LSTTL combined with the power-saving low power consumption of CMOS technology. It is particularly suitable for applications requiring high-speed operations while maintaining efficient energy use.

The 74VHCT08A is characterized by its advanced silicon-gate CMOS fabrication which ensures superior speed without the power drain typically associated with speed. This makes it ideal for interfacing with high-speed logic circuits. The device operates with a supply voltage range of 4.5V to 5.5V, which is compatible with TTL operating ranges, allowing for easy integration into TTL-based designs.

Each of the four AND gates in the 74VHCT08A has two inputs, which makes it versatile for a variety of logic operations and circuit designs. The outputs are capable of driving up to 8 LSTTL loads, providing ample current for most applications. The symmetrical output impedance ensures high noise immunity and reduced output skew, which is crucial for maintaining signal integrity in complex digital systems.

The device is offered in a variety of packages, including the small and compact SO-14 and TSSOP-14, which are ideal for space-constrained applications. These packages are also lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Key features of the 74VHCT08A include:

  • High-speed CMOS technology
  • Optimized for low power consumption
  • Wide operating voltage range (4.5V to 5.5V)
  • High noise immunity
  • Compatibility with TTL levels
  • Ability to drive up to 8 LSTTL loads
  • Multiple package options for design flexibility
  • Lead-free and RoHS compliant

Whether used in high-speed data processing systems, personal computers, or other digital applications, the 74VHCT08A from STMicroelectronics offers a reliable and efficient solution for implementing fundamental logic functions with the added benefits of modern CMOS technology.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Need more? Email Us
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess