EN
  • EN
  • DE

7PLITE05NOB

Part No 7PLITE05NOB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040962-7PLITE05NOB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7PLITE05NOB CAD Model

Description

The 7PLITE05NOB is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is a testament to STMicroelectronics' commitment to providing advanced solutions for power management and control in a wide range of applications.

Key Features

  • High-Efficiency Power Conversion: The 7PLITE05NOB is designed to facilitate efficient power conversion, which is crucial for minimizing energy loss and improving overall system performance.
  • Robust Design: Manufactured with durability in mind, this device is built to withstand the rigors of demanding applications, ensuring a long operational lifespan and reliability.
  • Compact Footprint: With its small size, the 7PLITE05NOB is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Advanced Protection Features: The device includes several protection features that safeguard against overcurrent, overheating, and other potential risks, enhancing system safety.

Applications

The versatility of the 7PLITE05NOB makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Supply Modules
  • Telecommunication Devices

Technical Specifications

The 7PLITE05NOB boasts a robust set of technical specifications that enable it to deliver top-notch performance in a variety of scenarios:

  • Input Voltage Range: Suitable for a broad range of input voltages, adapting to different power sources.
  • Switching Frequency: High-frequency operation for efficient power conversion and reduced component size.
  • Output Current Capability: Capable of delivering the required current for demanding loads.
  • Thermal Performance: Excellent thermal characteristics to maintain performance even under high load conditions.

With its combination of efficiency, durability, and versatility, the STMicroelectronics 7PLITE05NOB is an excellent choice for designers and engineers looking to implement a reliable power management solution in their next project.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess