The 0805W8F1502T5E is a thick film chip resistor manufactured by Royal Ohm. It is designed for surface mount applications and comes in an 0805 package size. This resistor offers stable performance and reliability in various electronic circuits.
Applications:
- Consumer electronics: Used in devices like smartphones, tablets, and televisions for current limiting and voltage division.
- Industrial equipment: Employed in control systems, power supplies, and instrumentation for precise resistance requirements.
- Automotive electronics: Found in engine control units (ECUs), sensor circuits, and lighting systems for reliable operation under harsh conditions.
- Medical devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are critical.
- LED lighting: Used as current limiting resistors in LED circuits to control brightness and protect the LEDs.
Features:
- Small 0805 package size for high-density mounting.
- Thick film construction for stable performance.
- High reliability and long lifespan.
- Suitable for reflow soldering.
- RoHS compliant.
Benefits:
- Space-saving design allows for compact circuit layouts.
- Stable resistance value ensures consistent circuit performance.
- Reliable operation reduces the risk of circuit failures.
- Easy to integrate into automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Specifications:
The 0805W8F1502T5E has a resistance value of 15 kΩ. It has a tolerance of ±1%. It also features a temperature coefficient of ±100 ppm/°C. The maximum power dissipation is 0.125W. The operating temperature range is -55°C to +155°C.