The TS272CN is a high-performance, low-power, precision operational amplifier manufactured by STMicroelectronics. This device is well-suited for a wide range of applications including sensor signal conditioning, active filtering, and audio pre-amplification, thanks to its low noise, high input impedance, and low power consumption.
Key Features
- Low Power Consumption: The TS272CN is designed for battery-powered and portable applications, with a typical low supply current of 150 µA per amplifier, which is essential for energy-saving requirements.
- High Precision: With input offset voltage as low as 900 µV and low temperature drift, the TS272CN ensures high accuracy in measurement and control systems.
- Wide Supply Voltage Range: This op-amp operates with a supply voltage ranging from 3V to 30V (or ±1.5V to ±15V for dual supplies), making it versatile for various electronic circuits.
- Large Output Voltage Swing: The TS272CN can swing 0.8V below power supply rails, ensuring a wide dynamic range for the output signal.
Applications
The TS272CN's precision and low power consumption make it an excellent choice for applications in:
- Battery-powered devices
- Portable instrumentation
- Analog signal conditioning
- Data acquisition systems
- Active filters and audio preamplifiers
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3V to 30V
Input Offset Voltage
900 µV (max)
Supply Current (per Amp)
150 µA (typical)
Output Voltage Swing
0.8V from supply rail
The TS272CN stands out as a reliable and efficient solution for precision amplification needs. Its combination of low power operation, high precision, and wide supply voltage range makes it a versatile component for designing high-performance electronic circuits.