EN
  • EN
  • DE

93C06-6

Part No 93C06-6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032727-93C06-6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93C06-6 CAD Model

Description

STMicroelectronics Product Overview: 93C06-6 EEPROM

The 93C06-6 is a microwire serial access Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by STMicroelectronics, a leader in semiconductor solutions. This product is designed to provide flexible non-volatile storage for various applications, including but not limited to, automotive, industrial, and consumer electronics.

With a storage capacity of 16 bits, the 93C06-6 EEPROM offers users the ability to store configuration settings, calibration data, or small amounts of information that must be preserved during power loss. The device operates over a wide voltage range, typically from 4.5V to 5.5V, which makes it suitable for many standard digital circuits.

The 93C06-6 features a simple, yet robust, microwire interface that allows for easy integration into existing designs. The interface is compatible with most microcontrollers and supports a bidirectional data transfer protocol. The EEPROM's compact form factor is available in various package options, including the space-saving 8-lead PDIP, 8-lead SOIC, and TSSOP packages, providing flexibility for PCB design considerations.

One of the key advantages of the 93C06-6 EEPROM is its high reliability and long data retention capability, with the ability to retain data for over 40 years and endure at least 1 million write/erase cycles. This ensures that critical data remains safe and accessible over the lifespan of the product it's used in.

For security-sensitive applications, the 93C06-6 comes with write protection features. A dedicated write protect pin (WP) prevents inadvertent writes to the memory array, ensuring data integrity during volatile conditions such as power-up or power-down sequences.

STMicroelectronics provides comprehensive technical support for the 93C06-6, including detailed datasheets, application notes, and programming guides. This support, combined with the EEPROM's ease of use and reliability, makes the 93C06-6 an excellent choice for designers looking to add a small amount of non-volatile memory to their next project.

You May Also Be Interested in

IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess