EN
  • EN
  • DE

93CS66ML6013TR

Part No 93CS66ML6013TR
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 167732-93CS66ML6013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93CS66ML6013TR CAD Model

Description

Introducing the 93CS66ML6013TR EEPROM from STMicroelectronics

The 93CS66ML6013TR is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, a leader in semiconductor solutions. This microchip is designed for high-performance data storage and retrieval applications where durability, reliability, and low power consumption are of paramount importance.

With a storage capacity of 4 Kbits, the 93CS66ML6013TR is optimized for storing configurations, user settings, and small amounts of data that need to be preserved across power cycles. This EEPROM device operates on a wide voltage range, making it suitable for various electronic devices and systems, from industrial controllers to consumer electronics.

Key Features of the 93CS66ML6013TR

  • Memory Size: 4 Kbits, organized in 256 x 16-bit structure, providing ample space for essential data.
  • Interface: The device supports a Serial Peripheral Interface (SPI) bus, ensuring fast data transfer rates and simple integration with microcontrollers and processors.
  • Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, accommodating a variety of power environments.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) enable quick data updates and minimal system downtime.
  • Endurance: High reliability with over 1 million write cycles and data retention of over 100 years, making it an excellent choice for long-term applications.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring consistent performance in harsh environments.
  • Package: Available in a compact surface-mount package (TSSOP), it is ideal for space-constrained applications.

The 93CS66ML6013TR EEPROM also features a self-timed write cycle with auto-erase, meaning no separate erase cycle is required before writing to the memory. This simplifies the memory management and speeds up the write operation. Additionally, it includes a write protection mechanism to prevent inadvertent writes, which is critical for maintaining data integrity.

Whether you are developing automotive electronics, industrial automation systems, or consumer gadgets, the 93CS66ML6013TR from STMicroelectronics offers a robust and dependable non-volatile memory solution. Its technical specifications and performance characteristics make it a versatile choice for designers and engineers looking to enhance their products with reliable data storage capabilities.

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess