EN
  • EN
  • DE

95320W3

Part No 95320W3
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020785-95320W3
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95320W3 CAD Model

Description

The 95320W3 is a cutting-edge serial EEPROM device from the renowned manufacturer STMicroelectronics. Designed to provide robust performance and high reliability, this product is an essential component for various electronic applications that require non-volatile memory storage.

Key Features

  • Memory Size: The 95320W3 offers a generous 32 Kbit (4 Kbyte) storage capacity, making it suitable for storing configurations, user settings, small amounts of data, and firmware updates.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates over a wide power supply range, typically from 1.8V to 5.5V, accommodating various system power requirements and ensuring flexible integration into different circuit designs.
  • Write Cycle Endurance: With an impressive endurance of 1 million write cycles, the 95320W3 is built to last and can handle frequent data updates without degradation of memory integrity.
  • Data Retention: It offers a data retention period of over 40 years, ensuring that the information stored remains intact over a significant period, even without power.
  • Temperature Range: The device is designed to operate across an industrial temperature range, making it suitable for use in environments that experience extreme temperature conditions.
  • Package: The 95320W3 comes in a compact, surface-mountable package that is ideal for space-constrained applications.

Applications

The versatile nature of the 95320W3 EEPROM makes it an excellent choice for a variety of applications. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Telecommunications

In summary, the 95320W3 from STMicroelectronics is a robust and reliable EEPROM solution that delivers high-performance storage capabilities. Its wide voltage range, high endurance, and extensive data retention make it an ideal choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
IBM
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess