EN
  • EN
  • DE

ACS108-6SN-TR

Part No ACS108-6SN-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 007885-ACS108-6SN-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-6SN-TR CAD Model

Description

The ACS108-6SN-TR is a state-of-the-art overvoltage protected AC switch manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the ACS108 series, which is renowned for its high performance and reliability in handling AC load management. The ACS108-6SN-TR is designed to control AC loads with the simplicity of a DC control signal, making it a versatile component for a wide range of applications.

Key Features

  • Overvoltage Protection: The ACS108-6SN-TR is equipped with an integrated overvoltage protection system, ensuring that the device remains safe from transient voltage spikes and surges that can occur in electrical circuits.
  • On-State RMS Current: This AC switch can handle a continuous on-state RMS current of up to 0.8A, making it suitable for moderate power applications.
  • Direct Gate Triggering: The device features a logic-level gate triggering mechanism that allows for direct operation from microcontrollers or other logic devices, simplifying the control scheme.
  • High Noise Immunity: With built-in immunity to electrical noise, the ACS108-6SN-TR ensures stable operation even in environments with significant electromagnetic interference (EMI).
  • Zero-Crossing Detection: The switch includes a zero-crossing circuit that helps minimize the generation of electrical noise during turn-on and turn-off, reducing stress on the load and extending its lifespan.

Applications

The ACS108-6SN-TR is suitable for a wide array of applications, including but not limited to:

  • Home appliances such as smart switches and motor control systems
  • Industrial automation for controlling solenoids, valves, and other actuators
  • Lighting systems that require precise control over dimming and switching

Package and Quality

This AC switch is available in a SOT-223 package, which is designed for surface mount technology (SMT) and is compatible with standard PCB assembly processes. The ACS108-6SN-TR is also RoHS compliant and certified, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

With its robust design, comprehensive protection features, and ease of integration, the STMicroelectronics ACS108-6SN-TR is an excellent choice for designers and engineers looking to manage AC loads efficiently and safely. Its compatibility with logic-level control signals further simplifies circuit design, making it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3121 $51.4965
395+ $0.2561 $101.1595
605+ $0.2481 $150.1005
835+ $0.2401 $200.4835
1,080+ $0.2321 $250.6680
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess