EN
  • EN
  • DE

ACS108-6SUF-TR

Part No ACS108-6SUF-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V SMBFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SMBflat-3L
Win Source Part Number 1011835-ACS108-6SUF-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-6SUF-TR CAD Model

Description

ACS108-6SUF-TR by STMicroelectronics

The ACS108-6SUF-TR is a cutting-edge overvoltage protected AC switch manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is a member of the ACS108 family, known for its robust performance in managing AC loads with current capabilities up to 0.8A. The ACS108-6SUF-TR is particularly designed to provide an efficient and reliable solution for applications requiring a TRIAC or Thyristor as an AC switch with a zero-crossing circuit.

This device integrates an overvoltage crowbar protection circuit, which significantly enhances the safety and longevity of the application by safeguarding it against transient voltage spikes. The overvoltage protection is self-powered, meaning that it does not require any external supply, making it not only a safe but also an economical choice for various applications.

The ACS108-6SUF-TR is designed with a sensitive gate, allowing direct drive capability with low gate current. This feature simplifies the design and reduces the power needed to trigger the device, offering a more efficient solution in terms of power consumption. The device is also characterized by a high noise immunity, which is particularly beneficial in environments where electrical noise could potentially cause malfunctions.

With its logic level compatible input, the ACS108-6SUF-TR can be directly interfaced with microcontrollers, making it an ideal choice for smart control applications. The component comes in a surface-mount SOT-223 package, which is suitable for compact PCB layouts and is supplied in tape and reel packaging (TR suffix), designed for automated assembly processes.

Applications for the ACS108-6SUF-TR are diverse and include home appliances, industrial control systems, smart home devices, and any system that requires reliable switching of AC loads. Its robust design and comprehensive protection features make it an excellent choice for designers looking to enhance the safety and efficiency of their AC power control applications.

With the ACS108-6SUF-TR, STMicroelectronics continues its tradition of providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0367 $62.2020
140+ $0.8507 $119.0980
215+ $0.8240 $177.1600
290+ $0.7974 $231.2460
375+ $0.7708 $289.0500
505+ $0.6912 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess