EN
  • EN
  • DE

NRVB140ESFT3G

Part No NRVB140ESFT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SOD123FL / Diode Schottky 40 V 1A Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 560 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 30 µA @ 40 V
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVB140
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVB140ESFT3GDKR,ONSONSNRVB140ESFT3G,488-NRVB140ESFT3GCT,2156-NRVB140ESFT3G-OS,NRVB140ESFT3G-ND,488-NRVB140ESFT3GTR
Standard Package 10,000
Win Source Part Number 1324988-NRVB140ESFT3G
Ultra Librarian 3D Model Ultra Librarian NRVB140ESFT3G CAD Model

Description

Product Overview: NRVB140ESFT3G by ON Semiconductor

The NRVB140ESFT3G is a high-performance Schottky diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This diode is specifically engineered to offer superior efficiency in a wide range of applications, including power supply, inverters, and DC-DC converters. With its low forward voltage drop and high current capability, the NRVB140ESFT3G is an ideal choice for high-frequency operations and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the NRVB140ESFT3G is suitable for demanding applications that require robust performance.
  • High Surge Capacity: The diode offers excellent surge handling capacity, ensuring reliability and stability even under extreme conditions.
  • Low Power Loss: Its design focuses on reducing power loss, thereby improving overall system performance and reducing thermal stress.
  • Surface Mount Package: The NRVB140ESFT3G comes in a compact SMB package, making it suitable for space-constrained applications and allowing for efficient PCB layout design.

Applications

The versatility of the NRVB140ESFT3G makes it an excellent choice for a variety of electronic applications. It is widely used in power management solutions, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Power inverters

ON Semiconductor's commitment to quality ensures that the NRVB140ESFT3G Schottky diode meets the high standards required for modern electronic devices. By choosing this diode, designers and engineers can expect a reliable and efficient component that will contribute to the longevity and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1133 $50.4185
1,080+ $0.0930 $100.4400
1,665+ $0.0901 $150.0165
2,295+ $0.0872 $200.1240
2,970+ $0.0843 $250.3710
3,970+ $0.0756 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess