EN
  • EN
  • DE

ACST6-7SG-TR

Part No ACST6-7SG-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 6A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 50A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 103041-ACST6-7SG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST6-7SG-TR CAD Model

Description

The ACST6-7SG-TR is an advanced semiconductor device from STMicroelectronics, a leader in the field of electronic components and integrated circuits. This product is part of the ACS™/ACST series, designed to provide high-performance solutions for AC power switching applications. The ACST6-7SG-TR is a TRIAC silicon device that is particularly suited for use in home appliances, industrial control systems, and lighting applications.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it ideal for applications that experience short-term overloads.
  • Thermal Resistance: It has a low thermal resistance, which helps in maintaining operational stability and extends the life of the product.
  • Snubberless™ Technology: This technology allows the TRIAC to be used in applications without additional snubber circuitry, simplifying design and reducing component count.
  • High Commutation Performance: The ACST6-7SG-TR is designed to handle high commutation speeds, ensuring reliable operation in applications with frequent switching.
  • Insulated Voltage: The device is characterized by a high insulation voltage, providing safety and reliability in various electrical environments.

Applications

The ACST6-7SG-TR is versatile and can be used in a wide range of applications. These include:

  • Home appliances such as washing machines, ovens, and air conditioners
  • Lighting systems, including dimmers and fluorescent lighting ballasts
  • Industrial controls for motors, heaters, and other high-power systems

Product Specifications

The ACST6-7SG-TR operates with a current rating of 6A and a maximum voltage rating of 700V. Its gate trigger voltage is specified to be in the range of 0.8V to 1.5V, making it compatible with various control circuits. The device comes in a D2PAK surface-mount package, which is ideal for compact PCB layouts and automated assembly processes.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ACST6-7SG-TR is manufactured to meet strict industry standards, ensuring performance and reliability. It is also RoHS compliant and free from environmentally harmful substances.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4966 $59.8640
95+ $1.2282 $116.6790
150+ $1.1897 $178.4550
205+ $1.1513 $236.0165
260+ $1.1130 $289.3800
350+ $0.9978 $349.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess