Products specifications

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 30 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number ACST830
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number ACST8308T,497-10979-5,ACST830-8T-ND
Standard Package 50
Win Source Part Number 1324968-ACST830-8T
Ultra Librarian 3D Model Ultra Librarian ACST830-8T CAD Model

Description

The ACST830-8T is a high-performance, state-of-the-art AC switch developed by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide efficient and reliable operation for AC load control applications. It is particularly suitable for home appliances, industrial control systems, and smart home automation, where precise and robust AC power control is required.

Key Features

  • High Blocking Voltage: The ACST830-8T can withstand high voltages, with a blocking voltage capability of up to 800V, making it suitable for various mains voltages around the world.
  • Surge Current Capability: It has an impressive surge current handling capacity, ensuring it can manage high inrush currents typical in AC load switching without performance degradation.
  • Snubberless Technology: The device incorporates ST's proprietary snubberless technology, which helps to reduce the need for external components, simplifying circuit design and saving board space.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Low Gate Trigger Current: The ACST830-8T is designed to have a low gate trigger current, which allows for direct drive capability from microcontrollers, reducing the need for additional driver circuits.

Applications

The ACST830-8T is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Overvoltage crowbar protection
  • Motor control circuits
  • Inductive load switching (e.g., transformers, coils)
  • Home appliances (e.g., washing machines, ovens, air conditioners)
  • Lighting systems
  • Power tools

Quality and Reliability

STMicroelectronics ensures that the ACST830-8T meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control procedures, guaranteeing performance in the most demanding conditions. With its robust design and advanced features, the ACST830-8T is an excellent choice for designers looking for a reliable AC switch solution.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to €1.3600
ECAD model for BTA41-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to €0.0960
ECAD model for BT138-800E,127
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to €7.6186
ECAD model for MAC12D
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to €1.5542
ECAD model for ACST6-7ST
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to €0.9920
ECAD model for ACTT2S-800E,118
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to €4.7082
ECAD model for BTA204W-600B,135
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to €8.5950
ECAD model for BTA25-800B
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to €2.3752
ECAD model for MAC16CMG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ €1.7954 €46.6805
62+ €1.4731 €91.3334
96+ €1.4271 €136.9996
132+ €1.3810 €182.2971
171+ €1.3350 €228.2846
228+ €1.1970 €272.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,271 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention