EN
  • EN
  • DE

AST1S31HF

Part No AST1S31HF
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8VFDFPN  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 4V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4V
Current - Output 3A
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VFDFPN (3x3)
Base Product Number AST1S31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16408-2,497-16408-1,-497-16408-6,497-16408-6,-497-16408-1,-497-16408-2
Standard Package 3,000
Win Source Part Number 1027842-AST1S31HF
Ultra Librarian 3D Model Ultra Librarian AST1S31HF CAD Model

Description

The AST1S31HF from STMicroelectronics is a high-performance, adjustable frequency, monolithic step-down switching regulator that delivers efficiency and versatility for a wide range of applications. This advanced power solution is designed to meet the stringent demands of modern electronic devices, providing a reliable power source with excellent thermal performance.

Key Features

  • High Efficiency: With its advanced design, the AST1S31HF achieves high efficiency at various load conditions, ensuring reduced power loss and improved battery life for portable applications.
  • Adjustable Frequency: The operating frequency is adjustable, allowing designers to optimize the regulator for a balance between efficiency and external component size.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of supply sources, from batteries to regulated power rails.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system under extreme conditions.
  • Low Shutdown Current: The low shutdown current feature minimizes power consumption when the regulator is turned off, contributing to energy savings in the system.

Applications

The AST1S31HF is ideal for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Consumer electronics
  • Industrial and medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the AST1S31HF is no exception. It is built to meet high standards, ensuring stable performance over its lifespan and under various environmental conditions. As a result, engineers can integrate this regulator into their designs with confidence, knowing it will provide a dependable power solution.

Conclusion

With its combination of efficiency, flexibility, and reliability, the AST1S31HF from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power management solutions. Whether the application is in a high-performance industrial setting or a compact consumer device, the AST1S31HF is engineered to deliver the performance required for today's demanding electronic systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2390 $55.7550
100+ $1.0166 $101.6600
155+ $0.9848 $152.6440
210+ $0.9531 $200.1510
275+ $0.9213 $253.3575
365+ $0.8260 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess