EN
  • EN
  • DE

ATIC94-DA-TR

Part No ATIC94-DA-TR
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1136+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 709541-ATIC94-DA-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATIC94-DA-TR CAD Model

Description

Product Overview: ATIC94-DA-TR from STMicroelectronics

The ATIC94-DA-TR is a cutting-edge integrated circuit produced by STMicroelectronics, a global leader in semiconductor solutions. This component is designed to cater to the demanding needs of modern automotive and industrial applications, offering a robust and reliable performance that STMicroelectronics is known for.

Key Features

  • High Integration: The ATIC94-DA-TR integrates multiple functionalities into a single chip, which helps in reducing the overall component count in electronic systems. This integration contributes to a more compact design, improved reliability, and cost-effectiveness for manufacturers.
  • Automotive Grade: This product is built to meet the stringent requirements of the automotive industry, ensuring operation under extreme conditions. It is designed to withstand high temperatures and vibrations, making it an ideal choice for under-the-hood applications.
  • Power Efficiency: STMicroelectronics has designed the ATIC94-DA-TR with power efficiency in mind, ensuring that the device operates with minimal power loss, which is critical for battery-powered systems and energy-conscious designs.
  • Durability: The device is manufactured using robust materials and advanced semiconductor technology, which guarantees long-term durability and consistent performance over time.
  • Easy Integration: With its industry-standard packaging, the ATIC94-DA-TR can be easily integrated into a wide variety of circuit boards and systems without the need for specialized equipment or processes.

Applications

The versatility of the ATIC94-DA-TR allows it to be used across a broad spectrum of applications, particularly in the automotive sector, where high reliability and performance are non-negotiable. It is suitable for engine control units, ABS systems, powertrain modules, and other automotive electronics that require high-speed data processing and communication. It is also applicable in industrial automation systems, where precision and robustness are crucial.

Technical Specifications

STMicroelectronics provides comprehensive technical documentation for the ATIC94-DA-TR, detailing its electrical characteristics, pin configurations, and recommended operating conditions. This information is critical for designers and engineers to ensure compatibility with their systems and to fully leverage the capabilities of the component.

Overall, the ATIC94-DA-TR is a testament to STMicroelectronics' commitment to innovation and excellence in the semiconductor industry, offering a reliable and efficient solution for complex electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess