STMicroelectronics ATM36BB105678 - Robust and Versatile Hall-Effect Sensor
The ATM36BB105678 is a high-precision Hall-effect sensor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. Designed to meet the demanding needs of various applications, this sensor is ideal for position sensing, speed detection, and proximity monitoring across a wide range of industries.
Key Features:
- High Accuracy: The ATM36BB105678 boasts exceptional measurement accuracy, ensuring precise sensing for critical applications.
- Wide Operating Voltage Range: This sensor operates efficiently across a broad voltage range, making it versatile for use in different electrical environments.
- Robust Temperature Performance: With a wide temperature operating range, it guarantees reliable performance under extreme environmental conditions.
- Compact Design: Its small form factor allows for easy integration into space-constrained applications without sacrificing performance.
- Durable Construction: The ATM36BB105678 is built to withstand harsh conditions, including high levels of vibration and shock.
Applications:
The versatility of the ATM36BB105678 Hall-effect sensor makes it suitable for a variety of applications, such as:
- Automotive systems, including ABS and transmission speed sensing
- Industrial motor control and automation systems
- Consumer electronics for precise user input detection
- Energy and power management systems
Technical Specifications:
Parameter
Value
Supply Voltage
4.5V to 24V
Operating Temperature Range
-40°C to 150°C
Output Type
Digital
Sensing Range
Dependent on magnet and application
The ATM36BB105678 Hall-effect sensor from STMicroelectronics is a testament to the company's commitment to providing high-quality, durable, and precise components for the electronics industry. Whether for automotive, industrial, or consumer applications, this sensor offers a reliable solution for a multitude of magnetic sensing needs.