EN
  • EN
  • DE

BAT30FILM

Part No BAT30FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 300MA SOT23-3 / Diode Schottky 30 V 300mA (DC) Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530 mV @ 300 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 30 V
Capacitance @ Vr, F 22pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Operating Temperature - Junction 150°C (Max)
Base Product Number BAT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 497-5699-6,497-5699-2,497-5699-1
Standard Package 3,000
Win Source Part Number 1048223-BAT30FILM
Ultra Librarian 3D Model Ultra Librarian BAT30FILM CAD Model

Description

The BAT30FILM from STMicroelectronics is a highly efficient, surface-mounted Schottky diode designed for applications requiring a high-performance rectification or switching solution. This diode is widely recognized for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency inverters, DC-DC converters, freewheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The BAT30FILM features a very low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Switching Speed: With its fast switching action, this diode is suitable for high-speed circuit applications, contributing to reduced switching losses.
  • Surface-Mount Package: The device comes in a compact SOD-123 flat package, which is optimized for automated assembly and allows for high-density PCB designs.
  • High Junction Temperature: The diode can operate at a junction temperature of up to 125°C, enabling it to withstand harsh thermal environments.
  • Low Leakage Current: It exhibits minimal leakage current, ensuring minimal power waste when the diode is in the reverse-biased state.

Applications

The BAT30FILM's versatility allows it to be used in a variety of electronic applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Portable devices and battery-powered circuits
  • Automotive applications
  • Reverse battery protection

Technical Specifications

Parameter Value
Package SOD-123
Repetitive Peak Reverse Voltage (VRRM) 30 V
Forward Continuous Current (IF) 200 mA
Forward Voltage Drop (VF) Typ. 0.36 V at 100 mA
Operating Junction Temperature (Tj) -40°C to +125°C
Storage Temperature Range (Tstg) -65°C to +150°C

For engineers and designers looking for a reliable and efficient power rectification solution, the BAT30FILM Schottky diode from STMicroelectronics offers an excellent balance of performance, size, and robustness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess