The BD236-16 from STMicroelectronics is a robust, medium-power, PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This semiconductor device is a testament to STMicroelectronics' commitment to providing high-quality components for a range of electronic circuits.
Key Features
- Voltage and Current Ratings: The BD236-16 is characterized by a collector-emitter voltage (V<sub>CEO) of 60V, collector-base voltage (V<sub>CBO) of 80V, and emitter-base voltage (V<sub>EBO) of 5V. It can handle collector currents up to 2A, making it suitable for moderate power applications.
- Power Dissipation: With a power dissipation capability of 25W, the BD236-16 can manage a considerable amount of energy without succumbing to thermal failure, provided that adequate heat-sinking is employed.
- High Gain Bandwidth Product: It offers a transition frequency (f<sub>T) typically around 3MHz, which allows for decent amplification performance in audio frequency ranges and some RF applications.
- Package: The device comes in a TO-126 package, which is known for its compact size and ability to be mounted on printed circuit boards with ease.
Applications
The BD236-16 is versatile and can be used in a variety of circuits. Common applications include, but are not limited to:
- Driver stages in hi-fi amplifiers and audio equipment
- Linear amplification and switching
- Regulatory functions in power supplies
- Load switch and pass transistor configurations
Quality and Reliability
STMicroelectronics ensures that the BD236-16 meets stringent quality standards. Each transistor undergoes rigorous testing to guarantee performance, stability, and reliability. This component is designed to work effectively over an industrial temperature range, ensuring operation in diverse environmental conditions.
For engineers and designers looking for a dependable and efficient PNP transistor, the BD236-16 from STMicroelectronics is an excellent choice that balances performance with affordability.
Note: Always consult the latest datasheets for the most detailed and up-to-date specifications before integrating this product into your designs.