The BD239-16 from STMicroelectronics is a robust and reliable NPN power transistor designed for a wide range of applications requiring medium to high power switching and amplification. This component is a part of the BD239 series, which is well-known for its high performance and durability in demanding environments.
Key Features
- Voltage and Current Ratings: The BD239-16 is capable of withstanding collector-emitter voltages up to 80V, and it can handle collector currents up to 2A, making it suitable for a variety of electronic circuits.
- Power Dissipation: With a power dissipation of 30W, this transistor can manage significant energy without overheating, ensuring stable operation over extended periods.
- High Gain Bandwidth Product: It offers a transition frequency of 3MHz, which provides a good balance between speed and power handling for audio and switching applications.
- Thermal Performance: The BD239-16 is designed with thermal efficiency in mind, featuring a junction temperature range from -65°C to 150°C, which allows for reliable operation even under thermal stress.
- Package: Encased in a TO-220 package, the transistor is easy to mount on a printed circuit board (PCB) and is compatible with various heat-sinking strategies.
Applications
The BD239-16 is versatile and can be employed in numerous applications, including:
- Linear voltage regulators
- Power amplifiers
- Switching power supplies
- Motor control circuits
- Audio equipment
Quality and Reliability
STMicroelectronics is a global leader in semiconductor solutions and the BD239-16 benefits from their commitment to quality and reliability. This product is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest industry standards.
The BD239-16 is a testament to STMicroelectronics' dedication to providing electronic components that offer a combination of performance, efficiency, and reliability, making it an excellent choice for designers and engineers in the pursuit of robust electronic solutions.