EN
  • EN
  • DE

BD244-16

Part No BD244-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234145-BD244-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD244-16 CAD Model

Description

The BD244-16 is a PNP power transistor developed by STMicroelectronics, a global semiconductor leader. This high-quality transistor is designed to offer a combination of high-speed performance and energy efficiency, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features

  • Voltage and Current: The BD244-16 is capable of withstanding a collector-emitter voltage of up to -45 V and can handle collector currents up to -6 A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 65 W, this transistor is built to handle significant energy without compromising performance.
  • High DC Current Gain: The transistor features a high DC current gain (hFE), which ensures a good amplification factor, essential for applications requiring signal amplification.
  • Complementary NPN Type: The BD244-16 is complemented by the BD243C NPN power transistor, allowing for flexibility in push-pull amplifier configurations.
  • Package: It comes in a standard TO-220 package, which is widely used and easy to integrate into a variety of circuit designs.

Applications

The BD244-16 is versatile and can be used in numerous applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio amplifiers
  • Signal amplifiers
  • Motor control systems

Quality and Reliability

STMicroelectronics is committed to delivering high standards of quality and reliability. The BD244-16 is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

The BD244-16 is designed with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials and is safe for electronic equipment users and the environment.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess