EN
  • EN
  • DE

BD438

Part No BD438
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 4A SOT32 / Trans GP BJT PNP 45V 4A 36000mW 3-Pin(3+Tab) SOT-32 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib Ic 600mV @ 200mA 2A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic Vce 30 @ 10mA 5V
Power - Max 36W
Frequency - Transition 3MHz
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32
Catalog PNP Transistors
Win Source Part Number 093904-BD438
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name BD438
Introduction Date October 24, 1997
ECCN EAR99
Country of Origin China, India, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BD438 CAD Model

Description

BD438 PNP Power Transistor

The BD438 is a PNP power transistor manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering a wide range of high-quality electronic components. The BD438 is part of STMicroelectronics' series of PNP transistors designed for use in general-purpose amplification and switching applications.

This transistor is particularly suited for power amplification due to its high current capabilities and its ability to handle moderate voltages. The BD438 offers a collector-emitter voltage (V<sub>CEO) of up to -32V and a collector current (I<sub>C) of up to -4A, making it a robust choice for driving medium-power loads in a variety of electronic circuits.

One of the key features of the BD438 is its low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the "on" state. This characteristic is essential for power-sensitive applications where maintaining efficiency is critical. Additionally, its fast switching speeds make it an excellent choice for applications requiring quick transitions between the on and off states.

The BD438 is packaged in a TO-225 case, which is a standard through-hole package that allows for easy mounting on printed circuit boards (PCBs). This package also provides good thermal performance, ensuring that the device can operate reliably at higher temperatures without the need for excessive heat sinking.

STMicroelectronics provides comprehensive technical support for the BD438, including detailed datasheets, application notes, and design resources. This support helps designers and engineers to fully leverage the capabilities of the BD438 in their applications, whether it's for consumer electronics, power management systems, or industrial equipment.

In summary, the BD438 PNP power transistor from STMicroelectronics is a versatile and reliable component ideal for a wide range of power amplification tasks. Its robust electrical characteristics, combined with a practical package design and the backing of STMicroelectronics' extensive support, make it a valuable addition to any electronic design project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess