EN
  • EN
  • DE

BDT63C

Part No BDT63C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description SILICON DARLINGTON POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234807-BDT63C
Popularity Low
Supply and Demand Status Limited
Family Name BDT63C
Introduction Date November 06, 2012
Country of Origin China
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian BDT63C CAD Model

Description

Introducing the BDT63C Power Transistor by STMicroelectronics

The BDT63C is a high-performance power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This robust component is engineered to deliver exceptional power amplification and switching capabilities, making it an ideal choice for a wide range of electronic applications.

Constructed with state-of-the-art Bipolar Junction Transistor (BJT) technology, the BDT63C is characterized by its high current handling and fast switching speeds. It features a collector current (Ic) rating of up to several amperes, which allows it to efficiently control power in electronic circuits. This high power capacity is complemented by the transistor's ability to operate at high voltages, further expanding its versatility in various applications.

The BDT63C comes in a robust package that ensures durability and long-term reliability, even in demanding conditions. It is designed to handle significant thermal loads, thanks to its superior heat dissipation characteristics. This makes the BDT63C an excellent choice for power regulation tasks in industrial, automotive, and consumer electronics where thermal performance is critical.

One of the defining features of the BDT63C is its low saturation voltage, which minimizes power loss and improves efficiency in the circuit. This is particularly beneficial in applications where energy conservation is paramount. Additionally, the BDT63C boasts a fast switching response, which is crucial for applications requiring high-speed operation, such as motor control circuits and power inverters.

STMicroelectronics has equipped the BDT63C with built-in protection features to enhance its operational safety. These include overcurrent protection and thermal shutdown mechanisms that prevent damage to the transistor and the surrounding components in the event of abnormal operating conditions.

Overall, the BDT63C from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Whether it's for amplifying signals, driving motors, or switching power in complex circuits, the BDT63C is designed to perform with excellence and ensure the seamless operation of your electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3635 $84.3635
2+ $81.7278 $163.4556
3+ $79.0909 $237.2727
4+ $76.4541 $305.8164
6+ $68.5458 $411.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess