EN
  • EN
  • DE

BDW93CFP

Part No BDW93CFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 12A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 100mA, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 750 @ 5A, 3V
Maximum Power Dissipation 33W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 011543-BDW93CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDW93CFP CAD Model

Description

BDW93CFP Image

The BDW93CFP is a high-power bipolar transistor manufactured by STMicroelectronics, renowned for its robust performance and reliability in demanding applications. This NPN transistor is designed to handle high current and voltage, making it an ideal choice for power switching and amplification tasks in a variety of electronic circuits.

This component is encapsulated in a TO-220FP package, which provides ample heat dissipation capabilities for sustained operations at high currents. The BDW93CFP can support a collector-emitter voltage (V<sub>CEO) of up to 100V and a collector current (I<sub>C) of up to 12A, ensuring that it can manage significant power levels required in industrial and consumer applications.

One of the key features of the BDW93CFP is its high gain bandwidth product, which allows for efficient amplification at various frequencies. This makes the transistor suitable for audio applications, power regulation systems, and as a driver in high-power stages of amplifiers. Additionally, its fast switching times contribute to improved performance in circuits that require quick transitions, such as motor control units and power converters.

The BDW93CFP also includes built-in features to enhance its reliability and longevity. It comes with an integrated free-wheeling diode that provides protection against inductive load transients, ensuring stable operation and reducing the risk of damage from voltage spikes. The device also has a high safe operating area (SOA) which provides additional protection against transient thermal conditions, further improving its robustness.

STMicroelectronics provides comprehensive technical support for the BDW93CFP, including detailed datasheets, application notes, and simulation models. This ensures that engineers can fully leverage the capabilities of this power transistor in their designs, with confidence in its performance and support from a leading semiconductor manufacturer.

For more information or to purchase the BDW93CFP, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess