EN
  • EN
  • DE

BDX54F

Part No BDX54F
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description SILICON PNP POWER DARLINGTON TRANSISTOR / Trans Darlington PNP 160V 8A 60000mW 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234817-BDX54F
Popularity Medium
Supply and Demand Status Balance
Family Name BDX54F
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BDX54F CAD Model

Description

The BDX54F, from the renowned semiconductor manufacturer STMicroelectronics, is a high-power PNP transistor that is designed to suit a wide array of applications requiring robust performance. This transistor is part of the BDX54 series, which is known for its reliability and efficiency in power amplification and switching applications.

Key Features

  • Transistor Type: The BDX54F is a PNP-type bipolar junction transistor (BJT), which is ideal for use in the active region as a current amplifier or in saturation as a switch.
  • Voltage Ratings: It can handle a collector-emitter voltage (V<sub>CEO) of up to -45V, providing a good margin for various electronic designs.
  • Current Handling: With a continuous collector current (I<sub>C) rating of up to -8A, the BDX54F is capable of driving significant loads, making it suitable for high-power applications.
  • Power Dissipation: The device can dissipate up to 65W of power, ensuring that it can handle high energy levels without compromising its operational integrity.
  • Complementary NPN Transistor: It has a complementary NPN counterpart, the BDX53F, which allows for the creation of push-pull amplifier configurations, enhancing design flexibility.

Applications

The versatility of the BDX54F allows it to be integrated into a variety of electronic circuits. It is particularly useful in:

  • Linear and switching power supplies
  • Power regulators
  • Audio amplifiers
  • Motor control circuits
  • Other power management tasks

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BDX54F is built to offer excellent performance stability and longevity, which is crucial for industrial and consumer applications where failure is not an option. It is available in a TO-220 package, which is widely accepted for its ease of integration into various circuit boards.

Overall, the BDX54F is a testament to STMicroelectronics' dedication to providing robust and reliable components that serve as the foundation for modern electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess