Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155186-BTA08-400B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-400B CAD Model

Description

The BTA08-400B is a robust and versatile triac from STMicroelectronics, designed to control AC power in a variety of applications. With a maximum repetitive peak off-state voltage (VDRM) of 400V and an on-state RMS current (IT(RMS)) of 8A, this triac is suitable for handling moderate power levels in both domestic and industrial environments.

This high-performance triac features a bidirectional switching capability, allowing it to control AC loads in both phases of the AC cycle. This makes it an ideal choice for applications such as motor control, lighting dimmers, and heating regulation, where precise control of power is required.

The BTA08-400B is designed with high commutation performance, which enables it to handle high current surges and commutation from inductive loads without the need for additional snubber circuits. This characteristic is particularly beneficial in applications with inductive loads such as motors, where rapid switching can lead to high voltage spikes.

One of the key features of the BTA08-400B is its gate trigger voltage (VGT) of 1.3V, which ensures low gate drive requirements. This allows for direct interfacing with microcontroller outputs or other low-power gate trigger circuits, simplifying the design and reducing the overall system cost.

The triac is packaged in a TO-220AB package, which provides good thermal performance and is widely used in the industry, making it easy to integrate into a wide range of designs. It also features a non-insulated mounting tab, which facilitates heat dissipation and simplifies the assembly process.

For safety and reliability, the BTA08-400B includes overvoltage protection, ensuring the device remains operational even under stressful voltage conditions. Additionally, STMicroelectronics' commitment to quality means this triac is manufactured to high standards, ensuring consistent performance and a long operational life.

In summary, the BTA08-400B is a highly reliable triac that provides efficient and effective control of AC power. Its robust design and high commutation capabilities make it a preferred choice for engineers and designers looking for a cost-effective solution for controlling power in a variety of AC applications.

You May Also Be Interested in

IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention