EN
  • EN
  • DE

BTA10-800CW

Part No BTA10-800CW
Manufacturer STMicroelectronics
Catalog Triacs
Description 10A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155211-BTA10-800CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA10-800CW CAD Model

Description

STMicroelectronics BTA10-800CW Triac

The BTA10-800CW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 10A and voltage ratings of 800V. This triac is part of the standard series, making it suitable for a wide range of applications including home appliances, office machines, and various types of automation systems.

The BTA10-800CW is encapsulated in an insulated TO-220AB package, providing a high level of insulation and protection against external elements. This robust package is designed to optimize the thermal performance and reliability, which is essential for managing high current loads.

One of the key features of the BTA10-800CW is its high commutation performance, which allows it to handle applications that are subject to high surge currents without the risk of unwanted triggering or device failure. This makes it an excellent choice for motor control circuits and other applications where inductive loads are present.

The triac also boasts a high static dv/dt of 1000V/μs, ensuring stable performance even under fast-changing voltage conditions. This characteristic is particularly beneficial in applications where electrical noise is a concern, as it helps to prevent false triggering and enhances the overall reliability of the circuit.

STMicroelectronics has designed the BTA10-800CW with a gate trigger voltage (Vgt) of 1.3V, which is relatively low, allowing it to be easily driven by microcontrollers and other low-power control circuits. This feature simplifies the design of the control interface and reduces the overall power consumption of the system.

For safety and regulatory compliance, the BTA10-800CW is RoHS compliant and free from hazardous substances. It is also characterized by a long operational life and minimal maintenance requirements, reducing the total cost of ownership for end-users.

In summary, the BTA10-800CW from STMicroelectronics is a versatile and reliable triac, perfect for controlling high power AC loads with efficiency and precision. Its robust design and advanced features make it an ideal choice for a variety of industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
280+ $0.3636 $101.8080
430+ $0.3523 $151.4890
590+ $0.3409 $201.1310
760+ $0.3295 $250.4200
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess