EN
  • EN
  • DE

BTA10-800CWRG

Part No BTA10-800CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 10A TRIACS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 10A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1155212-BTA10-800CWRG
Manufacturer Homepage www.st.com
Family Name BTA10-800CW
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA10-800CWRG CAD Model

Description

STMicroelectronics BTA10-800CWRG Triac

The BTA10-800CWRG is a high-performance triac from STMicroelectronics designed for AC load controlling applications. This robust semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for a wide range of applications such as motor control, industrial automation, and home appliances.

The 'BTA' series signifies a triac, while the '10' indicates the maximum RMS on-state current of 10A that the triac can handle. The '800' refers to the peak repetitive off-state voltage, VDRM and VRRM, of 800V, which makes it suitable for use in circuits with high voltage requirements. The 'C' denotes that this device is suitable for general-purpose AC switching, and 'WRG' is the package code for the device, indicating its housing and form factor.

One of the standout features of the BTA10-800CWRG is its enhanced commutation ruggedness, which allows it to handle challenging conditions such as highly inductive loads. This makes it an excellent choice for applications where load conditions can be unpredictable or difficult to manage.

The device is also characterized by high static and dynamic dV/dt, ensuring that it can cope with fast voltage changes, which are common in modern electronic circuits. This feature helps to protect the triac from voltage spikes, increasing its reliability and lifespan.

Furthermore, the BTA10-800CWRG offers a low thermal resistance with its tab insulated from the chip, which allows for better heat dissipation and lower operating temperatures. This contributes to its overall efficiency and durability.

STMicroelectronics has also ensured that this triac is compliant with RoHS and halogen-free standards, making it an environmentally friendly choice for manufacturers and consumers looking to minimize their ecological footprint.

In summary, the BTA10-800CWRG from STMicroelectronics is a powerful and reliable triac that offers excellent performance for controlling AC power. Its robustness, high voltage capability, and thermal efficiency make it a go-to component for engineers and designers working on a variety of AC power control applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3909 $50.8635
36+ $2.7823 $100.1628
56+ $2.6953 $150.9368
77+ $2.6084 $200.8468
100+ $2.5215 $252.1500
133+ $2.2606 $300.6598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess