EN
  • EN
  • DE

BTA24-800CWRG

Part No BTA24-800CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC Diode 800V 25A(RMS) 260A 3-Pin(3+Tab) TO-220AB Tube / TRIAC ALTERNISTOR 800V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038019-BTA24-800CWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA24-800CW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTA24-800CWRG CAD Model

Description

STMicroelectronics BTA24-800CWRG Triac

The BTA24-800CWRG is a high-performance triac from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular triac is designed to manage AC loads with high power efficiency and is commonly used in a variety of applications, including motor control, industrial and domestic lighting, heating, and static switching.

The BTA24 series is notable for its high current rating and robust performance. The "800" in the product name indicates a maximum peak repetitive off-state voltage (V<sub>DRM) of 800 volts, making it suitable for use in circuits with high peak voltages. The "C" in the product code signifies that it is a standard triac, while the "WRG" suffix indicates the package type and options.

Key Features:

  • Current Rating: The BTA24-800CWRG can handle a maximum RMS on-state current (I<sub>T(RMS)) of 25A, which allows it to control high power loads with ease.
  • High Voltage Capability: With a repetitive peak off-state voltage of 800V, it can safely be applied in circuits with high voltage requirements.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes it easier to activate the triac, providing greater sensitivity and control over the switching action.
  • Thermal Resistance: The device has a specified junction to case thermal resistance, ensuring reliable operation even under high temperature conditions.
  • Package: It comes in an insulated tab-mount package, which helps in heat dissipation and provides electrical insulation from the mounting surface.

Applications:

  • AC motor control for industrial and domestic environments.
  • Lighting systems, including dimmers and automatic light control.
  • Electric heating systems, such as thermostats and ovens.
  • Static switching in general purpose AC power applications.

The BTA24-800CWRG is designed to provide a combination of high performance, reliability, and versatility, making it an excellent choice for designers and engineers looking to control high power AC loads in their applications. Whether for industrial machinery or home appliances, this triac from STMicroelectronics stands out as a component that can meet the rigorous demands of modern electrical systems.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2333 $50.1595
525+ $0.1915 $100.5375
810+ $0.1855 $150.2550
1,115+ $0.1795 $200.1425
1,445+ $0.1735 $250.7075
1,930+ $0.1556 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess