EN
  • EN
  • DE

BTA41-600B

Part No BTA41-600B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 40A TOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 201526-BTA41-600B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA41-600B CAD Model

Description

The BTA41-600B is a high-power, high-voltage triac manufactured by STMicroelectronics, a global semiconductor leader. This triac is designed to handle applications requiring AC power control, enabling the regulation of current flow in either direction through its three-terminal bidirectional device structure. It is commonly used in motor control, lighting control, and heating regulation, offering an efficient solution for AC switching and phase control operations.

Key Features

  • High Blocking Voltage: Capable of withstanding voltages up to 600V, making it suitable for a wide range of applications that require high-voltage operation.
  • High Current Rating: With a maximum current rating of 40A, the BTA41-600B can handle significant power levels, ideal for industrial and robust applications.
  • Standard Gate Triggering: A standard gate triggering current allows for easy interfacing with control circuits and microcontrollers.
  • Snubberless Technology: The triac features snubberless technology, which simplifies circuit design and enhances the performance by eliminating the need for external snubber circuits in most applications.
  • Robust and Reliable: Designed to be rugged and durable, this triac is capable of operating in harsh environments and provides a reliable solution for AC power control.

Applications

The BTA41-600B is versatile and can be used in various applications, including:

  • AC motor speed control
  • Domestic lighting dimmers
  • Electric heaters and ovens
  • Industrial process control
  • Solid-state relays

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The BTA41-600B is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. Additionally, STMicroelectronics provides extensive technical support and documentation to assist with the integration and application of the BTA41-600B in your projects.

You May Also Be Interested in

UMW
TRIAC 800V 12A DPAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO220
Lowest to $1.3053
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Lowest to $19.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9150 $50.3250
135+ $0.7508 $101.3580
210+ $0.7273 $152.7330
285+ $0.7038 $200.5830
370+ $0.6804 $251.7480
495+ $0.6100 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess