Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 35A, 38A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038608-BTB04-600SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTB04-600SL CAD Model

Description

The BTB04-600SL is a high-performance TRIAC designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the STMicroelectronics TRIAC product line, which is renowned for its high-quality standards and reliability in various applications. The BTB04-600SL is specifically engineered to handle medium power AC switching and can be utilized in a wide array of applications, including motor control, lighting control, and home appliances.

Key Features

  • Current Rating: The BTB04-600SL is capable of conducting up to 4A of current, making it suitable for controlling moderately sized loads.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm/Vrrm) of 600V, this TRIAC is designed to withstand high voltage without breakdown, ensuring safe operation under typical electrical surges.
  • Triggering Gate Current: It features a low gate trigger current (Igt), which allows for easy triggering with simple gate drive circuits.
  • Temperature Range: The BTB04-600SL operates within a wide junction temperature range, making it reliable across various environmental conditions.
  • Package: Housed in an insulated TO-220AB package, the TRIAC offers a compact solution while providing excellent isolation from other circuit components.

Applications

The versatility of the BTB04-600SL makes it an ideal choice for a broad spectrum of AC power control applications. It is commonly used in:

  • AC motor speed control systems
  • Domestic lighting dimmers
  • Electric heater temperature regulation
  • Small home appliances
  • Power tools

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BTB04-600SL is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and consumer applications. With its robust design and proven performance, the BTB04-600SL is a solid choice for designers and engineers looking for a reliable TRIAC solution.

You May Also Be Interested in

ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $19.6149
ECAD model for Q6008LH4
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6725 $50.4375
185+ $0.5518 $102.0830
285+ $0.5345 $152.3325
390+ $0.5173 $201.7470
500+ $0.5001 $250.0500
670+ $0.4483 $300.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 73,600 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention