EN
  • EN
  • DE

BTB08-800TARG

Part No BTB08-800TARG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237566-BTB08-800TARG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB08-800TARG CAD Model

Description

STMicroelectronics BTB08-800TARG Triac

The BTB08-800TARG is a high-performance triac manufactured by STMicroelectronics, designed to cater to a wide range of AC power control applications. This triac is part of the STMicroelectronics' Snubberless™ series, which is well-known for its high commutation performances. The device is capable of handling applications that require high bidirectional transient and blocking voltage capability and on-state current up to 8A.

With a maximum operating voltage of 800V, the BTB08-800TARG is suitable for use in various applications such as motor control circuits, small home appliances, lighting systems, and other devices where power AC load control is needed. The high voltage capability ensures that the triac can comfortably handle the surges often found in these applications, providing a reliable and robust solution for power control.

The BTB08-800TARG boasts a gate trigger voltage (Vgt) of typically 1.3V, which means it can be easily triggered with low power gate drive circuits, making it compatible with microcontroller outputs and other low-power control interfaces. Its gate trigger current (Igt) is also quite low, typically around 50mA, which further simplifies the design of the gate drive circuitry.

This triac features a TO-220AB insulated package, which provides good thermal performance and simplifies the heatsinking process. The insulation of the package allows for easy mounting on a heatsink without the need for additional insulation, which can save on manufacturing costs and simplify assembly.

For safety and reliability, the BTB08-800TARG is equipped with a high commutation capability, which allows it to handle the abrupt changes in load current that can occur in inductive loads without the need for additional snubber circuits. This feature makes the triac particularly suitable for applications with inductive loads, such as motor speed controllers or dimmer circuits.

In summary, the BTB08-800TARG from STMicroelectronics is a versatile and reliable triac that offers high voltage and current handling capability, low gate trigger characteristics, and robust performance in a wide range of AC power control applications. Its Snubberless™ technology and insulated package design make it an excellent choice for designers looking for a cost-effective and efficient solution for controlling power in AC circuits.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess