EN
  • EN
  • DE

BU941

Part No BU941
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 400V 15A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 2V @ 300mA, 12A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 5A, 10V
Power - Max 180 W
Temperature Range - Operating 200°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number BU941
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 573207-BU941
Ultra Librarian 3D Model Ultra Librarian BU941 CAD Model

Description

The BU941 from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed for applications requiring robust and reliable performance. It is a silicon monolithic integrated circuit housed in a rugged package, making it ideal for automotive ignition coils, motor control, and other high-power switching applications.

Key Features

  • High Collector-Emitter Voltage: The BU941 is designed to handle high voltage conditions, offering a collector-emitter voltage (Vce) that supports automotive and industrial voltage requirements.
  • High Collector Current: With the ability to sustain a high collector current (Ic), the BU941 is capable of driving heavy loads, making it suitable for high-power applications.
  • Integrated Protection Features: The device includes built-in protection mechanisms like overcurrent protection and thermal shutdown, which contribute to the reliability and longevity of the component.
  • High Gain: The Darlington configuration provides a high current gain, allowing for the transistor to be driven by very small input currents, thus reducing power consumption in the control circuitry.
  • Robust Package: The package is designed to withstand harsh conditions, ensuring performance stability in a wide range of environments.

Applications

The BU941 is versatile and can be used in various high-power switching applications, including:

  • Automotive ignition systems
  • Motor control circuits
  • Power regulators
  • Solenoid/relay drivers
  • Lamp drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BU941 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. With its robust design and comprehensive protection features, the BU941 is a go-to component for designers seeking a dependable solution for their high-voltage and high-current needs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
95+ $1.2448 $118.2560
145+ $1.2019 $174.2755
210+ $1.1160 $234.3600
270+ $1.0731 $289.7370
340+ $1.0302 $350.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess