STMicroelectronics BUL38DA High Voltage Fast-Switching NPN Power Transistor
The BUL38DA is a high-voltage, fast-switching NPN bipolar power transistor designed and manufactured by STMicroelectronics. This device is engineered to meet the stringent requirements of electronic ballasts for fluorescent lighting, switch-mode power supplies, and other high-voltage, high-speed power switching applications.
With a collector-emitter voltage (VCEO) of 450V and a collector current (IC) capability of up to 3A, the BUL38DA is capable of handling significant power levels. The transistor also offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing on-state power dissipation. Its high-speed switching performance, characterized by a fast switching time, is attributed to the innovative design of its base drive and die layout.
The device's robustness is further ensured by its integrated clamp diode, which provides protection against inductive load discharges, thereby enhancing the longevity and reliability of the transistor in real-world applications. This feature is particularly important in circuits that may experience voltage spikes or surges during operation.
The BUL38DA is housed in a TO-220 package, which offers a balance between thermal performance and compactness, making it suitable for designs where space is at a premium without compromising the ability to dissipate heat effectively. The package is designed for through-hole mounting, which facilitates easy integration into various circuit boards.
STMicroelectronics has ensured that the BUL38DA meets the environmental standards of today, with compliance to RoHS directives, making it a suitable choice for eco-conscious applications. The combination of its high-voltage capability, fast switching performance, and protective features makes the BUL38DA a reliable and efficient choice for designers looking to optimize their high-power, high-speed switching applications.
For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official datasheets and technical documentation available on the STMicroelectronics website.