EN
  • EN
  • DE

MAX5097BATE+

Part No MAX5097BATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 5V to 40V Step Down Single-Out 5V 0.6A Automotive 16-Pin TQFN EP / IC REG BUCK ADJ/5V 0.6A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 40V
Output Voltage 1.24V (5V)
Output Voltage MAX 11V
Output Current 600mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786446-MAX5097BATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5097B
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin China , Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5097BATE+ CAD Model

Description

The MAX5097BATE+ is a high-performance, automotive-grade voltage regulator designed and manufactured by Maxim Integrated. This robust component is engineered to provide precise voltage control and power management in a variety of automotive and industrial applications. With its wide input voltage range and dual output channels, the MAX5097BATE+ offers versatility and reliability for systems that require stable power supply under varying conditions.

Key Features

  • Wide Input Voltage Range: The device operates efficiently over a broad input voltage range, accommodating fluctuations in power supply with ease.
  • Dual Output Channels: It features two independent output channels, each capable of providing a stable output voltage, which can be used to power different components in a system.
  • High Accuracy: The voltage regulator is designed for high accuracy, ensuring that the output voltage remains consistent, which is critical for sensitive electronic devices.
  • Thermal Protection: The MAX5097BATE+ includes built-in thermal protection to safeguard the device and the system it powers from overheating.
  • Automotive Grade: As an automotive-grade component, it meets stringent quality and reliability standards, making it suitable for use in harsh automotive environments.
  • Compact Package: The device comes in a compact TQFN-EP package, minimizing the space required on a printed circuit board and making it ideal for space-constrained applications.

Applications

The MAX5097BATE+ is ideal for a range of applications, including but not limited to:

  • Automotive control units
  • Industrial control systems
  • Power management modules
  • Telematics and infotainment systems

Conclusion

With its high reliability, precision, and automotive-grade certification, the MAX5097BATE+ voltage regulator from Maxim Integrated is a superior choice for designers looking to enhance the performance and stability of their power management systems. Its dual outputs and wide input voltage range, combined with thermal protection and a compact form factor, make it a versatile and essential component in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess