EN
  • EN
  • DE

BUL390

Part No BUL390
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 238282-BUL390
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL390 CAD Model

Description

The BUL390 from STMicroelectronics is a robust and high-performance NPN power transistor designed for a wide range of applications requiring high voltage capability and fast switching characteristics. This device is particularly well-suited for use in power supplies, lighting circuits, motor control systems, and general-purpose switching applications.

Key Features

  • High Voltage Capacity: The BUL390 is capable of withstanding voltages up to 450V, making it an excellent choice for applications that experience high voltage transients or require a high breakdown voltage.
  • High Current Handling: With a continuous collector current rating of 5A, the BUL390 can handle significant power, enabling it to drive larger loads without overheating.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in high-frequency applications, thus improving overall efficiency.
  • Low Saturation Voltage: The BUL390 has a low collector-emitter saturation voltage, which minimizes on-state power dissipation and enhances overall system performance.
  • Robustness: Its rugged design ensures reliability and a long operational lifespan, even in harsh environmental conditions.

Applications

The versatility of the BUL390 transistor makes it suitable for a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • Lighting circuits, including fluorescent lamp ballasts
  • Motor control circuits for both AC and DC motors
  • Power management systems
  • General-purpose switching applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the BUL390 is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Conclusion

The BUL390 from STMicroelectronics is a high-voltage, high-speed NPN power transistor that offers an excellent balance of performance, efficiency, and reliability. It is an ideal choice for designers and engineers looking for a dependable component that can handle demanding power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess