EN
  • EN
  • DE

BUY69A

Part No BUY69A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 10A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 10 A 10MHz 100 W Chassis Mount TO-3
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 200°C (TJ)
Mounting Chassis Mount
Package TO-204AA, TO-3
Case / Package TO-3
Family Name BUY69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865046-BUY69A
Ultra Librarian 3D Model Ultra Librarian BUY69A CAD Model

Description

The BUY69A from STMicroelectronics is a robust and high-performance NPN power transistor designed for a wide range of applications. Known for its reliability and efficiency, this component is ideal for electronic enthusiasts and professionals alike, seeking a durable transistor that can handle significant power levels.

Key Features

  • Voltage Capabilities: The BUY69A can withstand collector-emitter voltages up to 60V, making it suitable for medium voltage operations.
  • Current Handling: With a collector current rating of up to 10A, it can drive high current loads, which is perfect for power regulation and switching applications.
  • Power Dissipation: It has a power dissipation rating of 90W, providing a good balance between power handling and thermal performance.
  • High Gain Bandwidth Product: The device offers a transition frequency of 2MHz, ensuring a good response in high-speed switching applications.

Applications

The BUY69A is versatile and can be used in various applications including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • High fidelity amplification systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUY69A is produced with stringent quality control processes, ensuring that each transistor meets the company's high standards for performance and reliability. This commitment to quality makes the BUY69A a trusted choice for critical and long-term applications.

Environmental Compliance

The BUY69A complies with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing the BUY69A, customers are selecting a product that not only meets their technical requirements but also their environmental considerations.

Conclusion

In summary, the STMicroelectronics BUY69A is a powerful NPN transistor that offers a balance of high voltage and current handling, thermal efficiency, and speed. Its versatility across various applications, combined with the quality assurance of STMicroelectronics, makes it an excellent choice for designers and manufacturers seeking a reliable and efficient power transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess