The STB60NF06L is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This Power MOSFET is part of the StripFET™ II series, known for its low on-resistance and high switching performance, making it suitable for a variety of power applications.
This device features an advanced structure that provides superior RDS(on), ensuring high efficiency in power conversion. With a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 60A, and a very low on-resistance of 0.014 ohm, the STB60NF06L is designed to handle high current and power levels efficiently. Its threshold voltage is typically around 2-4V, which allows for easy drive capability.
The STB60NF06L comes in multiple package options including TO-220, TO-220FP, and D2PAK, providing flexibility in design for various applications. The TO-220 package is widely used and known for its good thermal performance, making it suitable for through-hole mounting. The TO-220FP offers an isolated version of the TO-220, which can be beneficial in applications requiring electrical isolation between the MOSFET and the heatsink. The D2PAK is a surface-mount package that is ideal for space-constrained environments.
This MOSFET is optimized for a wide range of applications, including high-efficiency switching power supplies, power management in portable and stationary batteries, motor control circuits, and more. Its intrinsic diode exhibits very low reverse recovery time and charge, which is critical for high-efficiency applications.
The STB60NF06L is also characterized by its robustness, with features such as 100% avalanche tested, high dv/dt capability, and very low intrinsic capacitances. These characteristics make the STB60NF06L a reliable choice for designers looking to improve the performance and efficiency of their power management systems.
Overall, the STB60NF06L from STMicroelectronics represents a blend of performance, efficiency, and reliability, suitable for a variety of demanding applications.