EN
  • EN
  • DE

2N3867

Part No 2N3867
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.003A TO5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 3 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 250mA, 2.5A
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1.5A, 2V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-5
Base Product Number 2N3867
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541115-2N3867
Ultra Librarian 3D Model Ultra Librarian 2N3867 CAD Model

Description

The 2N3867 is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, Microchip Technology. This versatile component is engineered for a wide range of electronic applications, offering reliable performance in various circuit configurations and environments.

Key Features

  • Voltage and Current Ratings: The 2N3867 is characterized by its ability to handle moderate voltage and current levels, with a collector-emitter voltage (V<sub>CEO) of up to 60V and a continuous collector current (I<sub>C) capability of up to 1A.
  • Power Dissipation: This transistor can dissipate up to 5 watts of power, making it suitable for medium-power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) typically in the MHz range, the 2N3867 is capable of amplifying signals with a wide bandwidth, which is essential for high-frequency operations.
  • Robust Construction: The device is encapsulated in a TO-39 metal can package, which provides excellent thermal conductivity and environmental protection, ensuring long-term reliability and stability.

Applications

The 2N3867 is designed for general-purpose amplification and switching applications. It is commonly used in:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Power regulators
  • Driver stages in high-fidelity amplifiers
  • Switching circuits and relay drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 2N3867 is no exception. Each transistor is rigorously tested to ensure it meets the strict standards set by Microchip Technology. The device's reliability is further enhanced by its TO-39 package, which is designed to withstand harsh conditions and provide a long operational lifespan.

Whether you're designing a new audio system, creating a robust power supply, or working on high-frequency signal processing, the 2N3867 from Microchip Technology is an excellent choice for your electronic projects.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess