EN
  • EN
  • DE

BZW50-180

Part No BZW50-180
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 180VWM 410VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Manufacturer STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT), Tape & Box (TB)
Mounting Through Hole
Package R6, Axial
Case / Package R-6
Family Name BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-6628-2, 497-6628-2-ND, BZW50-180-ND, 497-6628-3, 497-6628-1, -497-6628-1, BZW50180, -497-6628-3
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865271-BZW50-180
Ultra Librarian 3D Model Ultra Librarian BZW50-180 CAD Model

Description

The BZW50-180 is a robust Transient Voltage Suppressor (TVS) diode from the reputable manufacturer STMicroelectronics. This component is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. With its high surge capability, the BZW50-180 is an ideal choice for ensuring the reliability and longevity of critical circuits.

Key Features

  • High Surge Capability: The BZW50-180 can handle surges up to 180V, providing excellent protection against high voltage spikes.
  • Large Peak Pulse Power: With a peak pulse power dissipation of 5000W (10/1000μs surge), this TVS diode can withstand significant power surges without damage.
  • Fast Response Time: The device reacts swiftly to transient overvoltage events, ensuring immediate protection for the connected components.
  • Unidirectional Protection: The BZW50-180 offers unidirectional surge protection, making it suitable for DC applications where the polarity of the transient is known.
  • Robust Construction: Encased in a rugged axial package, the BZW50-180 is designed for heavy-duty applications and can handle challenging environmental conditions.
  • Compliance with Standards: This product meets the IEC 61000-4-5 standard for surge immunity, ensuring reliability in a wide range of applications.

Applications

The BZW50-180's ability to protect against voltage transients makes it ideal for a variety of applications, including:

  • Power supply lines
  • Telecommunication systems
  • Industrial systems
  • Lightning surge protection
  • Electrical systems in automotive environments

Conclusion

The STMicroelectronics BZW50-180 TVS diode is a dependable solution for safeguarding electronic circuits from voltage spikes. Its high surge capability, fast response time, and compliance with international standards make it a top choice for engineers and designers looking to enhance the durability and reliability of their electronic systems. Whether it's for industrial, automotive, or telecommunication applications, the BZW50-180 offers the protection your devices need against transient overvoltage events.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess