EN
  • EN
  • DE

BZW50-39B

Part No BZW50-39B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 39VWM 90VC R6 / 90V Clamp 667A (8/20μs) Ipp Tvs Diode Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 39V
Voltage - Breakdown (Min) 43.3V
Voltage - Clamping (Max) @ Ipp 90V
Current - Peak Pulse (10/1000µs) 667A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2400pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852966-BZW50-39B
Ultra Librarian 3D Model Ultra Librarian BZW50-39B CAD Model

Description

STMicroelectronics BZW50-39B Transil™ Diode

The BZW50-39B is a high-performance transient voltage suppressor (TVS) diode, designed by STMicroelectronics to provide robust protection for sensitive electronics against voltage transients induced by inductive load switching and lightning. This device is part of the Transil range, which is specifically engineered to protect against severe voltage spikes and surges that can permanently damage electronic components.

Key Features

  • Stand-off Voltage: The BZW50-39B offers a stand-off voltage of 39V, making it suitable for a variety of applications where this voltage level is common.
  • Peak Pulse Power: With its ability to handle peak pulse power of 5000W (10/1000μs), this diode can absorb significant energy without failure, ensuring the protection of downstream components.
  • High Surge Capability: The device is capable of withstanding surge currents, making it an ideal choice for protecting against high energy transients.
  • Fast Response Time: The fast response time of the BZW50-39B ensures that it reacts almost instantaneously to transient events, minimizing the risk of damage to the protected circuit.
  • Low Clamping Voltage: Upon encountering a voltage spike, the diode clamps the voltage to a safe level, thus safeguarding delicate circuitry.

Applications

The BZW50-39B is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Lightning protection

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The BZW50-39B is manufactured to meet the highest industry standards, ensuring performance and durability even in the most demanding conditions. Its robust construction allows it to operate over a wide temperature range, maintaining protection across various environmental conditions.

Whether you are designing power supplies, telecommunication infrastructure, or industrial equipment, the BZW50-39B from STMicroelectronics offers reliable protection against voltage transients, enhancing the longevity and reliability of your electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2558 $52.0928
38+ $2.6714 $101.5132
58+ $2.5880 $150.1040
80+ $2.5045 $200.3600
104+ $2.4210 $251.7840
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess