Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 11 W
Voltage - Output 5V
Current - Output 2.2A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer27
Base Product Number STEVAL
Other Names 497-13925,-1138-STEVAL-ISA122V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284175-STEVAL-ISA122V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA122V1 CAD Model

Description

The STEVAL-ISA122V1 from STMicroelectronics is a highly efficient evaluation board designed for testing the performance of advanced voltage regulators. This board is an excellent tool for engineers and designers seeking to evaluate the L7987L, a 61 V, 3 A step-down switching regulator with a wide input voltage range and minimized power consumption.

Key Features

  • High Efficiency: The L7987L regulator offers a high efficiency rate, which is crucial for reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: The device can operate with an input voltage from 4.5 V to 61 V, making it versatile for various applications and able to handle fluctuations in power supply.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to VIN, ensuring flexibility across different uses and compatibility with a variety of downstream components.
  • Compact Design: The evaluation board is designed with a compact layout, which is beneficial for applications with limited space.
  • Protection Features: The board includes several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, enhancing the safety and longevity of the application.
  • Easy to Use: With pre-soldered components and accessible test points, the STEVAL-ISA122V1 is user-friendly and ready for immediate experimentation and prototyping.

Applications

The STEVAL-ISA122V1 is suitable for a wide range of applications, including industrial control systems, automotive electronics, telecommunications equipment, and consumer electronics that require efficient power conversion and regulation.

Why Choose STEVAL-ISA122V1?

Choosing the STEVAL-ISA122V1 for your voltage regulation needs means opting for a product that offers high performance, reliability, and versatility. Its ability to handle a broad input voltage range, coupled with its robust protection features, makes it an ideal choice for both prototyping and end-product integration. Whether you're working on power supply design or looking to test the efficiency and thermal performance of voltage regulators, the STEVAL-ISA122V1 provides a comprehensive solution.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention