EN
  • EN
  • DE

D90NH02L

Part No D90NH02L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 60A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 64nC @ 10V
Max Input Capacitance 2850pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 95W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 013565-D90NH02L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D90NH02L CAD Model

Description

The D90NH02L is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer, STMicroelectronics. This power MOSFET is specifically designed to deliver efficiency and reliability for a wide range of applications including, but not limited to, power supplies, motor control, and automotive systems.

Engineered with state-of-the-art technology, the D90NH02L boasts a low on-resistance (R<sub>DS(on)) that ensures reduced conduction losses and promotes energy efficiency. This feature is particularly beneficial in applications where power conservation and thermal management are critical. Additionally, the device is capable of handling high current loads, making it suitable for demanding power applications.

The MOSFET's robust design is encapsulated in a TO-252 (DPAK) package, known for its compact footprint and excellent thermal performance. The package is designed to withstand harsh environments and is characterized by its high avalanche ruggedness, providing a safeguard against unexpected voltage spikes and enhancing the longevity of the device.

Key Features:

  • Low threshold drive
  • High current carrying capability
  • Low R<sub>DS(on) for improved efficiency
  • 100% avalanche tested for reliability
  • TO-252 (DPAK) package for optimal thermal management

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Power management solutions

STMicroelectronics' commitment to innovation is evident in the D90NH02L's performance and durability. With its combination of high efficiency, thermal resilience, and ruggedness, this MOSFET is an excellent choice for designers seeking a reliable component that can withstand the demands of modern electronic applications. Whether for industrial or automotive use, the D90NH02L is engineered to exceed expectations and deliver consistent, high-quality performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess