EN
  • EN
  • DE

E-L6911C

Part No E-L6911C
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20SOIC / DC/DC Cntrlr Single-OUT Step Down 220kHz 20-Pin SO Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 5 V ~ 12 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 778189-E-L6911C
Popularity Medium
Supply and Demand Status Limited
Family Name L6911C
Introduction Date November 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian E-L6911C CAD Model

Description

STMicroelectronics Product E-L6911C Overview

The E-L6911C is a cutting-edge power management integrated circuit (PMIC) developed by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance components. This PMIC is designed to deliver efficient power regulation and management, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The E-L6911C boasts an impressive efficiency rate, which minimizes energy loss and helps extend the battery life of portable devices.
  • Versatile Power Supply: It is capable of providing multiple output voltages, which can be finely tuned to meet the specific requirements of the application it serves.
  • Thermal Protection: With built-in thermal protection features, the E-L6911C ensures reliable operation by preventing overheating, which can be a common issue in compact electronic devices.
  • Small Footprint: The compact design of the E-L6911C allows for its integration into space-constrained environments without compromising performance.
  • Integrated Features: It comes with a range of integrated functions such as under-voltage lockout (UVLO), over-voltage protection (OVP), and a power-good signal, which contribute to the overall stability and safety of the system.

Applications

The versatility of the E-L6911C PMIC makes it suitable for a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Gaming Consoles
  • Wearable Technology
  • GPS Devices
  • Automotive Infotainment Systems
  • Industrial Control Systems

Technical Specifications

STMicroelectronics has equipped the E-L6911C with robust technical specifications that assure optimal performance in demanding situations. The device operates over a broad input voltage range, supports multiple output voltage configurations, and is designed with a focus on low quiescent current to maximize efficiency.

In summary, the E-L6911C from STMicroelectronics represents a sophisticated solution for power management challenges in modern electronic devices. Its combination of high efficiency, compact size, and integrated protection features make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7309 $60.0798
52+ $2.2407 $116.5164
80+ $2.1707 $173.6560
110+ $2.1006 $231.0660
143+ $2.0306 $290.3758
191+ $1.8205 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess