EN
  • EN
  • DE
  • IT

E-TDA7479DTR

Part No E-TDA7479DTR
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO RDS DEMOD/FILTER 16SO / Video Demodulator, Filter IC 16-SO Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Demodulator, Filter
Applications FM Radio Receiver
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number TDA7479
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 124871-E-TDA7479DTR
Ultra Librarian 3D Model Ultra Librarian E-TDA7479DTR CAD Model

Description

The E-TDA7479DTR is a sophisticated audio processor integrated circuit (IC) from STMicroelectronics, a leader in semiconductor solutions. This IC is designed to provide advanced signal processing capabilities for automotive and consumer audio applications, ensuring high-quality sound reproduction and a range of audio enhancement features.

Key Features

  • Integrated Audio Processor: The E-TDA7479DTR offers a complete audio processing solution with various features that enhance the listening experience.
  • Multiple Input Sources: It supports multiple input sources, allowing for seamless switching between audio channels.
  • Volume Control: The device includes precise volume control, which can be adjusted to suit user preferences or to compensate for ambient noise levels.
  • Tone Control: Users can adjust the bass and treble settings to tailor the audio output to their liking or to match the acoustics of the environment.
  • Low Distortion: The IC is engineered to provide low distortion, ensuring that the audio output is clear and true to the original source.
  • Flexible I2C Interface: An I2C bus interface facilitates communication with microcontrollers or other digital systems, allowing for easy integration into a variety of audio systems.
  • Compact Packaging: The E-TDA7479DTR comes in a small outline package, making it suitable for space-constrained applications.

Applications

The E-TDA7479DTR is ideal for a range of applications where audio quality is paramount. It is particularly well-suited for:

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio equipment
  • Portable audio devices

With its robust feature set and STMicroelectronics' reputation for reliability, the E-TDA7479DTR is an excellent choice for designers and engineers looking to create or upgrade audio systems with superior sound processing capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
Analog companion chip
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess